337AXZ016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 330 µF, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 1.01 Ω at 120 Hz and 20°C, and a ripple current rating of 450 mA RMS at 100 kHz and 105°C. The capacitor measures 10 mm in diameter and 7.7 mm in height. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage, maintaining within 30% capacitance change and less than 300% increase in dissipation factor. Package size is 10x7.7 mm.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337AXZ016M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |