Cornell Dubilier Aluminum Electrolytic Capacitors 337CKH050M

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 502mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 502mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 337CKH050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337CKH050M-ND
Aluminum Electrolytic Capacitors 337CKH050M-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 502mOhm @ 120Hz 2000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 502mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 337CKH050M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
337CKH050M
Aluminum Electrolytic Capacitor 337CKH050M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-337CKH050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337CKH050M
Aluminum Electrolytic Capacitors 2002-337CKH050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 330µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 330µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337CKH050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337CKH050M
Capacitors - Aluminum Electrolytic Capacitors 337CKH050M
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 337CKH050M-ND 337CKH050M 2002-337CKH050M 337CKH050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details