Cornell Dubilier Aluminum Electrolytic 337KBM6R3M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337KBM6R3M is an aluminum electrolytic capacitor designed for switching power supplies and electronic ballasts, with a rated voltage of 6.3 VDC, capacitance of 330 µF, and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 4,000 hours at 105°C. The component measures 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. At 120 Hz and 20°C, it has an ESR of 1.106 Ω and a ripple current rating of 340 mA at 100 kHz and 105°C. Its leakage current is limited to 0.01CV or 3 µA, whichever is greater, and its dissipation factor is 0.22 at 120 Hz, 20°C. The impedance ratio at -25°C to +20°C is 4, and at -40°C to +20°C is 8.

Datasheet Summary
Powered by GS/AI

The 337KBM6R3M is an aluminum electrolytic capacitor designed for switching power supplies and electronic ballasts, with a rated voltage of 6.3 VDC, capacitance of 330 µF, and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 4,000 hours at 105°C. The component measures 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. At 120 Hz and 20°C, it has an ESR of 1.106 Ω and a ripple current rating of 340 mA at 100 kHz and 105°C. Its leakage current is limited to 0.01CV or 3 µA, whichever is greater, and its dissipation factor is 0.22 at 120 Hz, 20°C. The impedance ratio at -25°C to +20°C is 4, and at -40°C to +20°C is 8.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337KBM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337KBM6R3M
Aluminum Electrolytic 337KBM6R3M
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 340 mA @ 100 kHz, 105°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 340 mA @ 100 kHz, 105°C
  • ESR: 1.11 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337KBM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details