The 336TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC and 33 µF capacitance with a tolerance of +20%. It has a maximum ESR of 10.048 Ω at 120 Hz and +20°C, and a rated ripple current of 210 mA RMS at 120 Hz and +85°C. The case dimensions are 16 mm in diameter by 31.5 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Its dissipation factor is 0.25 or less. The part is designed for general purpose filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 33µF 350V
33µF 350V Aluminum Electrolytic Capacitors Axial, Can 10.048Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 350V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TTA350M | 2002-336TTA350M | 1572-1433-ND | 336TTA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |