Axial lead aluminum electrolytic capacitor rated for 50 WVDC and 33 µF, with a maximum ESR of 6.0286 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 115 mA at 85°C. It has dimensions of 6.3 mm diameter by 16 mm length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of initial value. Shelf life is 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 33µF 50V
33µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.0286Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TTA050M | 2002-336TTA050M | 1572-1431-ND | 336TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |