Cornell Dubilier Aluminum Electrolytic 336PGM025M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 7.03 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 7.03 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336PGM025M is a 33 µF aluminum electrolytic capacitor rated for 25 VDC with a height of 7 mm and a diameter of 6.3 mm. It has an ESR of 7.033 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 60 mA at 120 Hz and 105°C. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor not exceeding 150% of the maximum specified value. Lead spacing is 2.5 mm.

Datasheet Summary
Powered by GS/AI

The 336PGM025M is a 33 µF aluminum electrolytic capacitor rated for 25 VDC with a height of 7 mm and a diameter of 6.3 mm. It has an ESR of 7.033 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 60 mA at 120 Hz and 105°C. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor not exceeding 150% of the maximum specified value. Lead spacing is 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336PGM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336PGM025M
Aluminum Electrolytic 336PGM025M
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 7.03 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 60 mA @ 120 Hz, 105°C
  • ESR: 7.03 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-336PGM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-336PGM025M-ND
Aluminum Electrolytic Capacitors 1572-336PGM025M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-336PGM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-336PGM025M
Aluminum Electrolytic Capacitors 2002-336PGM025M
Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 336PGM025M 1572-336PGM025M-ND 2002-336PGM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details