The 336ULR025MFF is an aluminum polymer capacitor rated for 25 VDC with a capacitance of 33 µF, designed for high-frequency decoupling in DC-DC converters and voltage regulators. It has a maximum ESR of 40 mΩ at 100 kHz and 20°C, and a maximum ripple current of 2050 mA at 100 kHz and 105°C. The leakage current is limited to 280 µA at 20°C. The component has a radial lead form with physical dimensions of 8 mm in diameter and 8 mm in height. It operates within a temperature range of -55°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 33UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336ULR025MFF | 336ULR025MFF | 336ULR025MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |