For New Design: Yes
Capacitance: 33 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 48 mA @ 120 Hz, 85°C
ESR: 10.05 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 48 mA @ 120 Hz, 85°C
ESR: 10.05 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336PBM016M is a 33 µF, 16 V bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It has a maximum ESR of 10.05 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 48 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C, with a load life of 1,000 hours at 85°C under rated voltage and reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and lead spacing is 2.5 mm.
Datasheet Summary Powered by GS/AI
The 336PBM016M is a 33 µF, 16 V bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It has a maximum ESR of 10.05 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 48 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C, with a load life of 1,000 hours at 85°C under rated voltage and reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and lead spacing is 2.5 mm.