The 337FSB360XBG is an aluminum electrolytic capacitor for photoflash applications, rated for 360 VDC operating voltage and 390 VDC surge voltage, with a capacitance of 330 µF and a maximum ESR of 0.313 Ω at 120 Hz and 20°C. It is a snap-in type with dimensions of 22 mm in diameter and 45 mm in length, and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.1 for capacitances above 600 µF and 0.07 for values at or below 600 µF. Leakage current is specified at 1 × C (µF) µA after 5 minutes at rated voltage and 25°C. It supports 5,000 flash cycles with a discharge resistance of 0.7-1.0 Ω, and maintains specifications after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB360XBG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |