The 336SMH035MFT is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 33 µF, a maximum ESR of 7.033 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 84 mA at 105°C. It measures 8 mm in diameter and 6.5 mm in length, and operates over a temperature range of -55°C to +105°C. The capacitance tolerance is +20%, and it meets load life and shelf life requirements of 1000 hours at 105°C with rated voltage and 1000 hours at 85°C with no voltage, respectively. It is designed for filtering, bypass, coupling, and blocking applications.
Datasheet Summary Powered by GS/AI
The 336SMH035MFT is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 33 µF, a maximum ESR of 7.033 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 84 mA at 105°C. It measures 8 mm in diameter and 6.5 mm in length, and operates over a temperature range of -55°C to +105°C. The capacitance tolerance is +20%, and it meets load life and shelf life requirements of 1000 hours at 105°C with rated voltage and 1000 hours at 85°C with no voltage, respectively. It is designed for filtering, bypass, coupling, and blocking applications.