The 336TMA063M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 63VDC, capacitance of 33µF, and a maximum RMS ripple current of 89mA at 120Hz and +105°C. It has an ESR of 5.024Ω at 120Hz and +20°C, and dimensions of 6.3mm diameter by 16mm length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120Hz and 20°C. It meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 105°C with no voltage applied. Dissipation factor and leakage current remain within specified limits under both conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336TMA063M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |