AVX Corporation Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 44
Product Name Notes
High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of...
High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics...
Leaded Offered in radial, axial, SIP and 2-Pin DIP configurations, AVX leaded MLCCs offer excellent mechanical shock and vibration resistance in harsh environment applications. With a wide range of dielectric...
Low Inductance The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred...

<< Prev Next >>