Kyocera Corporation Tantalum Capacitors F971A226MBAHT3

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F971A226MBAHT3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A226MBAHT3CT-ND
Tantalum Capacitors 478-F971A226MBAHT3CT-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A226MBAHT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A226MBAHT3DKR-ND
Tantalum Capacitors 478-F971A226MBAHT3DKR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A226MBAHT3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A226MBAHT3TR-ND
Tantalum Capacitors 478-F971A226MBAHT3TR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - F971A226MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A226MBAHT3
Tantalum Capacitors F971A226MBAHT3
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2825 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2825
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2825
CAP, TANT, AEC-Q200, 22UF, 10V, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 10V, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2826
Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2826
CAP, TANT, AEC-Q200, 22UF, 10V, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 10V, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A226MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A226MBAHT3
Capacitors - Tantalum Capacitors F971A226MBAHT3
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F971A226MBAHT3CT-ND 478-F971A226MBAHT3DKR-ND F971A226MBAHT3 60AC2825 F971A226MBAHT3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 22Uf, 10V, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers