Kyocera Corporation Tantalum Capacitors F9H1C226MBA

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12160-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12160-2-ND
Tantalum Capacitors 478-12160-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F9H1C226MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F9H1C226MBA
Tantalum Capacitors F9H1C226MBA
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F9H1C226MBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F9H1C226MBA
Capacitors - Tantalum Capacitors F9H1C226MBA
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site
Cap, 22Uf, 16V, Tant, Case B; Capacitance Kyocera Avx - 99AC9231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B; Capacitance Kyocera Avx
99AC9231
Cap, 22Uf, 16V, Tant, Case B; Capacitance Kyocera Avx 99AC9231
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12160-2-ND F9H1C226MBA F9H1C226MBA 99AC9231
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 16V, Tant, Case B; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491C105K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers