Kyocera Corporation Tantalum Capacitors F971A336MBAHT3

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12055-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12055-2-ND
Tantalum Capacitors 478-12055-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2830
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2830
CAP, TANT, AEC-Q200, 33UF, 10V, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2829
Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2829
CAP, TANT, AEC-Q200, 33UF, 10V, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971A336MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A336MBAHT3
Tantalum Capacitors F971A336MBAHT3
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A336MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A336MBAHT3
Capacitors - Tantalum Capacitors F971A336MBAHT3
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12055-2-ND 60AC2830 F971A336MBAHT3 F971A336MBAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 33Uf, 10V, Case B; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details