Kyocera Corporation Automotive SMD 4.7uF 35V Capacitor F971V475KCC

Description
Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V475KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V475KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 4.7uF 35V Capacitor
59-F971V475KCC
Automotive SMD 4.7uF 35V Capacitor 59-F971V475KCC
Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V475KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971V475KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V475KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8627-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8627-6-ND
Tantalum Capacitors 478-8627-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8627-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8627-1-ND
Tantalum Capacitors 478-8627-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8627-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8627-2-ND
Tantalum Capacitors 478-8627-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - F971V475KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V475KCC
Tantalum Capacitors F971V475KCC
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V475KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971V475KCC
Capacitors - Tantalum Capacitors F971V475KCC
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971V475KCC 478-8627-6-ND 478-8627-1-ND F971V475KCC F971V475KCC
Product Name Automotive SMD 4.7uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers