Kyocera Corporation Tantalum Capacitors F971D156MNC

Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8594-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8594-2-ND
Tantalum Capacitors 478-8594-2-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - F971D156MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D156MNC
Tantalum Capacitors F971D156MNC
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D156MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D156MNC
Capacitors - Tantalum Capacitors F971D156MNC
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 15Uf 20V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 54K5280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 20V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
54K5280
Capacitor Tant, 15Uf 20V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 54K5280
CAPACITOR TANT, 15UF 20V, 0.7 OHM, 0.2, 7343-28; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm; Features:High Reliability RoHS Compliant: Yes

CAPACITOR TANT, 15UF 20V, 0.7 OHM, 0.2, 7343-28; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm; Features:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8594-2-ND F971D156MNC F971D156MNC 54K5280
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf 20V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC226K010NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers