AVX Corporation Capacitors - Film Capacitors FFVE6C0476K

Description
Win Source Part Number: 1051054-FFVE6C0476K Category: Capacitors>Film Capacitors Series: FFVE Termination: Threaded, Male Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 1.614" (41.00mm) Standard Package: 16 Capacitance: 47 µF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 3.327" Dia (84.50mm) Alternative Parts (Cross-Reference): FFVI6L0476K--; 944U470K122AAM; C4DENPQ5470A8TK; B32678G3476K; EZPE80456MTA; EZPE80506MTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: KYOCERA AVX Other Names: 478-5663,FFVE6C0476K
Request a Quote Datasheet
Description
Win Source Part Number: 1051054-FFVE6C0476K Category: Capacitors>Film Capacitors Series: FFVE Termination: Threaded, Male Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 1.614" (41.00mm) Standard Package: 16 Capacitance: 47 µF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 3.327" Dia (84.50mm) Alternative Parts (Cross-Reference): FFVI6L0476K--; 944U470K122AAM; C4DENPQ5470A8TK; B32678G3476K; EZPE80456MTA; EZPE80506MTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: KYOCERA AVX Other Names: 478-5663,FFVE6C0476K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1051054-FFVE6C0476K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1051054-FFVE6C0476K
Capacitors - Film Capacitors 1051054-FFVE6C0476K
Win Source Part Number: 1051054-FFVE6C0476K Category: Capacitors>Film Capacitors Series: FFVE Termination: Threaded, Male Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Height - Seated (Max): 1.614" (41.00mm) Standard Package: 16 Capacitance: 47 µF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 3.327" Dia (84.50mm) Alternative Parts (Cross-Reference): FFVI6L0476K--; 944U470K122AAM; C4DENPQ5470A8TK; B32678G3476K; EZPE80456MTA; EZPE80506MTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0080 Mfr: KYOCERA AVX Other Names: 478-5663,FFVE6C0476K

Win Source Part Number: 1051054-FFVE6C0476K
Category: Capacitors>Film Capacitors
Series: FFVE
Termination: Threaded, Male
Package: Bulk
Voltage Rating - DC: 900V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.614" (41.00mm)
Standard Package: 16
Capacitance: 47 µF
Tolerance: ±10%
Lead Spacing: 1.772" (45.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 3.327" Dia (84.50mm)
Alternative Parts (Cross-Reference): FFVI6L0476K--; 944U470K122AAM; C4DENPQ5470A8TK; B32678G3476K; EZPE80456MTA; EZPE80506MTA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0080
Mfr: KYOCERA AVX
Other Names: 478-5663,FFVE6C0476K

Buy Now Datasheet
Film Capacitors - FFVE6C0476K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFVE6C0476K
Film Capacitors FFVE6C0476K
CAP FILM 47UF 10% 900VDC RADIAL

CAP FILM 47UF 10% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1051054-FFVE6C0476K FFVE6C0476K
Product Name Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-108CKH035M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details