Kyocera Corporation Tantalum Capacitors F971E156KNC

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8611-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8611-2-ND
Tantalum Capacitors 478-8611-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 15uF 25V Capacitor
59-F971E156KNC
Automotive SMD 15uF 25V Capacitor 59-F971E156KNC
Cap Tant Solid 15uF 25V N CASE 10%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971E156KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E156KNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 25V N CASE 10%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971E156KNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E156KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E156KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E156KNC
Capacitors - Tantalum Capacitors F971E156KNC
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - F971E156KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E156KNC
Tantalum Capacitors F971E156KNC
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8611-2-ND 59-F971E156KNC F971E156KNC F971E156KNC
Product Name Tantalum Capacitors Automotive SMD 15uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details