AVX Corporation Tantalum Capacitors F981D105MMA

Description
1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8657-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8657-2-ND
Tantalum Capacitors 478-8657-2-ND
1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8657-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8657-1-ND
Tantalum Capacitors 478-8657-1-ND
1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8657-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8657-6-ND
Tantalum Capacitors 478-8657-6-ND
1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

1µF Molded Tantalum Capacitors 20V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 20V 10 Ohm Capacitor
59-F981D105MMA
SMD 1uF 20V 10 Ohm Capacitor 59-F981D105MMA
Cap Tant Solid 1uF 20V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 10 Ohm 125°C T/R Product overview: F981D105MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981D105MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 20V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 10 Ohm 125°C T/R Product overview: F981D105MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981D105MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F981D105MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981D105MMA
Tantalum Capacitors F981D105MMA
CAP TANT 1UF 20% 20V 0603

CAP TANT 1UF 20% 20V 0603

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx - 84R8925 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx
84R8925
Tantalum Capacitor, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx 84R8925
TANTALUM CAPACITOR, 1UF, 20V, SMD 20%; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, SMD 20%; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx - 58R4084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx
58R4084
Capacitor Tant, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx 58R4084
CAPACITOR TANT, 1UF, 20V, SMD 20%; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, SMD 20%; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F981D105MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F981D105MMA
Tantalum Capacitors F981D105MMA
CAP TANT 1UF 20% 20V 0603

CAP TANT 1UF 20% 20V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8657-2-ND 478-8657-6-ND 59-F981D105MMA F981D105MMA 84R8925 58R4084 F981D105MMA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 20V 10 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx Capacitor Tant, 1Uf, 20V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details