Kyocera Corporation Tantalum Capacitors F971V334MAAHT3

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12109-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12109-2-ND
Tantalum Capacitors 478-12109-2-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1136359-F971V334MAAHT3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1136359-F971V334MAAHT3
Capacitors - Tantalum Capacitors 1136359-F971V334MAAHT3
Win Source Part Number: 1136359-F971V334MAAH T3 Category: Capacitors>Tantalum Capacitors Series: F97-HT3 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 0.33 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 12Ohm Lifetime @ Temp.: 2000 Hrs @ 135°C Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 135°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-12109-1,478-1210 9-2,478-12109-6

Win Source Part Number: 1136359-F971V334MAAHT3
Category: Capacitors>Tantalum Capacitors
Series: F97-HT3
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 12Ohm
Lifetime @ Temp.: 2000 Hrs @ 135°C
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 135°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-12109-1,478-12109-2,478-12109-6

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.33uF 35V Capacitor
59-F971V334MAAHT3
Automotive SMD 0.33uF 35V Capacitor 59-F971V334MAAHT3
Cap Tant Solid 0.33uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 12 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971V334MAAHT3 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33uF, 35V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V334MAAHT3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.33uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 12 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971V334MAAHT3 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33uF, 35V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V334MAAHT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971V334MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V334MAAHT3
Tantalum Capacitors F971V334MAAHT3
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx - 60AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx
60AC2941
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx 60AC2941
CAP, TANT, AEC-Q200, 0.33UF, 35V, CASE A; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 0.33UF, 35V, CASE A; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx - 60AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx
60AC2942
Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx 60AC2942
CAP, TANT, AEC-Q200, 0.33UF, 35V, CASE A; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 0.33UF, 35V, CASE A; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:79mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V334MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V334MAAHT3
Capacitors - Tantalum Capacitors F971V334MAAHT3
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12109-2-ND 1136359-F971V334MAAHT3 59-F971V334MAAHT3 F971V334MAAHT3 60AC2941 F971V334MAAHT3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 0.33uF 35V Capacitor Tantalum Capacitors Cap, Tant, Aec-Q200, 0.33Uf, 35V, Case A; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details