Kyocera Corporation Automotive SMD 33uF 16V Capacitor F971C336MBA

Description
Cap Tant Solid 33uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336MBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 33uF 16V Capacitor
59-F971C336MBA
Automotive SMD 33uF 16V Capacitor 59-F971C336MBA
Cap Tant Solid 33uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336MBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C336MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8580-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8580-2-ND
Tantalum Capacitors 478-8580-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8580-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8580-6-ND
Tantalum Capacitors 478-8580-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8580-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8580-1-ND
Tantalum Capacitors 478-8580-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C336MBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C336MBA
Capacitors - Tantalum Capacitors F971C336MBA
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - F971C336MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C336MBA
Tantalum Capacitors F971C336MBA
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971C336MBA 478-8580-2-ND 478-8580-6-ND F971C336MBA F971C336MBA
Product Name Automotive SMD 33uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 354118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers