Kyocera Corporation Tantalum Capacitors F971E684MAA

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971E684MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971E684MAAAVX-ND
Tantalum Capacitors F971E684MAAAVX-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - F971E684MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E684MAA
Tantalum Capacitors F971E684MAA
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E684MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E684MAA
Capacitors - Tantalum Capacitors F971E684MAA
CAP TANT 0.68UF 20% 25V 1206

CAP TANT 0.68UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F971E684MAAAVX-ND F971E684MAA F971E684MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details