Kyocera Corporation Tantalum Capacitors F971V105MBAHT3

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12105-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12105-1-ND
Tantalum Capacitors 478-12105-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12105-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12105-2-ND
Tantalum Capacitors 478-12105-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12105-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12105-6-ND
Tantalum Capacitors 478-12105-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - F971V105MBAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V105MBAHT3
Tantalum Capacitors F971V105MBAHT3
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V105MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V105MBAHT3
Capacitors - Tantalum Capacitors F971V105MBAHT3
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx - 60AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx
60AC2934
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx 60AC2934
CAP, TANT, AEC-Q200, 1UF, 35V, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1UF, 35V, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx - 60AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx
60AC2933
Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx 60AC2933
CAP, TANT, AEC-Q200, 1UF, 35V, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1UF, 35V, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12105-1-ND 478-12105-6-ND F971V105MBAHT3 F971V105MBAHT3 60AC2934
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 1Uf, 35V, Case B; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers