Kyocera Corporation Tantalum Capacitors F951V155MAAAQ2

Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951V155MAAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951V155MAAAQ2AVX-ND
Tantalum Capacitors F951V155MAAAQ2AVX-ND
1.5µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 4.4Ohm

Buy Now Datasheet
Capacitor,1.5Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8859
Capacitor,1.5Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8859
Capacitor,1.5uF,35VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1.5uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951V155MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951V155MAAAQ2
Tantalum Capacitors F951V155MAAAQ2
CAP TANT 1.5UF 20% 35V 1206

CAP TANT 1.5UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951V155MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951V155MAAAQ2
Capacitors - Tantalum Capacitors F951V155MAAAQ2
CAP TANT 1.5UF 20% 35V 1206

CAP TANT 1.5UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F951V155MAAAQ2AVX-ND 49H8859 F951V155MAAAQ2 F951V155MAAAQ2
Product Name Tantalum Capacitors Capacitor,1.5Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers