AVX Corporation Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| DC Discoidal Capacitors Features & Benefits Voltage-Temperature Limits: COG/NP0, BX/BR/X7R Voltage Range: 50VDC to 1000VDC Termination: AG, Ni/Sn, or Au AVX’s DC Series 50V, 100V, 200V, C0G and X7R parts... | |
| DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots... |
| << Prev | Next >> |