Kyocera Corporation Tantalum Capacitors F971A155MAA

Description
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971A155MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971A155MAAAVX-ND
Tantalum Capacitors F971A155MAAAVX-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - F971A155MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A155MAA
Tantalum Capacitors F971A155MAA
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A155MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A155MAA
Capacitors - Tantalum Capacitors F971A155MAA
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F971A155MAAAVX-ND F971A155MAA F971A155MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details