The product is a tantalum capacitor with a capacitance of 3.3 µF and a rated voltage of 16V, classified under the F97-HT3 series. It is designed for high-temperature applications, with a maximum operating temperature of 135°C and a rated temperature of 95°C. The capacitor features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 4.5 ohms at 100 kHz. It is AEC-Q200 qualified, indicating suitability for automotive applications, and has a failure rate of 0.5% per 1000 hours, which is significantly better than typical consumer-grade components. The capacitor is packaged in a 1206 case size (EIA metric 3216-18), making it suitable for surface mount technology. It is also RoHS compliant, ensuring it meets environmental standards. This component is ideal for use in automotive electronics and industrial equipment where reliability and performance under high temperatures are critical.
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.5Ohm
CAP TANT 3.3UF 20% 16V 1206
CAP, TANT, AEC-Q200, 3.3UF, 16V, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 3.3UF, 16V, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes
CAP TANT 3.3UF 20% 16V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12075-2-ND | F971C335MAAHT3 | 60AC2871 | F971C335MAAHT3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 3.3Uf, 16V, Case A; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |