Kyocera Corporation Automotive SMD 33uF 10V Capacitor F971A336MNC

Description
Cap Tant Solid 33uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 33uF 10V Capacitor
59-F971A336MNC
Automotive SMD 33uF 10V Capacitor 59-F971A336MNC
Cap Tant Solid 33uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A336MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-F971A336MNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A336MNCDKR-ND
Tantalum Capacitors 478-F971A336MNCDKR-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A336MNCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A336MNCTR-ND
Tantalum Capacitors 478-F971A336MNCTR-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F971A336MNCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971A336MNCCT-ND
Tantalum Capacitors 478-F971A336MNCCT-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - F971A336MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A336MNC
Tantalum Capacitors F971A336MNC
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A336MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A336MNC
Capacitors - Tantalum Capacitors F971A336MNC
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971A336MNC 478-F971A336MNCDKR-ND 478-F971A336MNCTR-ND F971A336MNC F971A336MNC
Product Name Automotive SMD 33uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details