Kyocera Corporation Tantalum Capacitors F971A225MAA

Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8545-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8545-2-ND
Tantalum Capacitors 478-8545-2-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971A225MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A225MAA
Capacitors - Tantalum Capacitors F971A225MAA
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F971A225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A225MAA
Tantalum Capacitors F971A225MAA
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx - 54K5258 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx
54K5258
Capacitor Tant, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx 54K5258
CAPACITOR TANT, 2.2UF, 10V, 5 OHM, 0.2, 3216-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V, 5 OHM, 0.2, 3216-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx - 58R3343 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx
58R3343
Tantalum Capacitor, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx 58R3343
TANTALUM CAPACITOR, 2.2UF, 10V, 5 OHM, 0.2, 3216-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 5 OHM, 0.2, 3216-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8545-2-ND F971A225MAA F971A225MAA 54K5258
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 10V, 5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers