AVX Corporation 20uF 700V Capacitor FFV36A0206K

Description
Cap Film 20uF 700V PP 10%( 40 X 36 X 40mm) 25mm 105°C Bulk Product overview: FFV36A0206K-- from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV36A0206K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 20uF 700V PP 10%( 40 X 36 X 40mm) 25mm 105°C Bulk Product overview: FFV36A0206K-- from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV36A0206K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20uF 700V Capacitor
62-FFV36A0206K
20uF 700V Capacitor 62-FFV36A0206K
Cap Film 20uF 700V PP 10%( 40 X 36 X 40mm) 25mm 105°C Bulk Product overview: FFV36A0206K-- from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV36A0206K-- can be used for catalog matching and distributor lookup.

Cap Film 20uF 700V PP 10%( 40 X 36 X 40mm) 25mm 105°C Bulk Product overview: FFV36A0206K-- from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFV36A0206K-- can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1339919-FFV36A0206K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1339919-FFV36A0206K
Capacitors - Film Capacitors 1339919-FFV36A0206K
Win Source Part Number: 1339919-FFV36A0206K Category: Capacitors - Film Capacitors Series: FFV3 Termination: PC Pins Package: Bulk Voltage Rating - AC: 120V Voltage Rating - DC: 700V Size / Dimension: 1.575" L x 1.417" W (40.00mm x 36.00mm) Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 36 Capacitance: 20 µF Tolerance: ±10% Lead Spacing: 0.984" (25.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KYOCERA AVX

Win Source Part Number: 1339919-FFV36A0206K
Category: Capacitors - Film Capacitors
Series: FFV3
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 120V
Voltage Rating - DC: 700V
Size / Dimension: 1.575" L x 1.417" W (40.00mm x 36.00mm)
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 36
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 0.984" (25.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KYOCERA AVX

Buy Now Datasheet
Film Capacitors - FFV36A0206K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFV36A0206K
Film Capacitors FFV36A0206K
CAP FILM 20UF 10% 700VDC RADIAL

CAP FILM 20UF 10% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-FFV36A0206K 1339919-FFV36A0206K FFV36A0206K
Product Name 20uF 700V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1572-1255-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details