Kyocera Corporation Tantalum Capacitors F970J476KBA

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8531-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8531-1-ND
Tantalum Capacitors 478-8531-1-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8531-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8531-6-ND
Tantalum Capacitors 478-8531-6-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8531-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8531-2-ND
Tantalum Capacitors 478-8531-2-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
59-F970J476KBA
47UF 6.3V Capacitor 59-F970J476KBA
CAP TANT 47UF 10% 6.3V 1411 Product overview: F970J476KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J476KBA can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 6.3V 1411 Product overview: F970J476KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J476KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F970J476KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J476KBA
Tantalum Capacitors F970J476KBA
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J476KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J476KBA
Capacitors - Tantalum Capacitors F970J476KBA
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8531-1-ND 478-8531-6-ND 59-F970J476KBA F970J476KBA F970J476KBA
Product Name Tantalum Capacitors Tantalum Capacitors 47UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX122M180J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details