The F981C105MMA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1 µF and a rated voltage of 16 V. It has a tolerance of ±20% and operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. The capacitor is designed with a surface mount configuration in a 0603 case size. It is compliant with the RoHS3 directive and is suitable for applications in smartphones, mobile phones, wireless modules, and hearing aids. The product is characterized by a low profile and is 100% surge current tested, ensuring reliability in demanding environments. The termination finish is gold plating for M and S cases, while the U case features Sn plating. The leakage current specifications indicate that it maintains performance under specified conditions, making it a viable option for engineers seeking reliable capacitors for compact electronic designs.
Manufacturer: AVX Corporation
Win Source Part Number: 1037527-F981C105MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 10Ohm
CAP TANT 1UF 20% 16V 0603 Product overview: F981C105MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981C105MMA can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 16V 0603
CAPACITOR TANT, 1UF, 16V, SMD 20%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 16V, SMD 20%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes
CAP TANT 1UF 20% 16V 0603
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1037527-F981C105MMA | 478-8653-1-ND | 478-8653-6-ND | 59-F981C105MMA | F981C105MMA | 58R4081 | F981C105MMA |
| Product Name | Tantalum Capacitors - F981C105MMA | Tantalum Capacitors | Tantalum Capacitors | 1UF 16V Capacitor | Tantalum Capacitors | Capacitor Tant, 1Uf, 16V, Smd 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |