Kyocera Corporation Tantalum Capacitors F971A476MNCHT3

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12061-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12061-2-ND
Tantalum Capacitors 478-12061-2-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2841
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2841
CAP, TANT, AEC-Q200, 47UF, 10V, CASE N; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 47UF, 10V, CASE N; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2842
Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2842
CAP, TANT, AEC-Q200, 47UF, 10V, CASE N; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 47UF, 10V, CASE N; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971A476MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A476MNCHT3
Tantalum Capacitors F971A476MNCHT3
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A476MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A476MNCHT3
Capacitors - Tantalum Capacitors F971A476MNCHT3
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12061-2-ND 60AC2841 F971A476MNCHT3 F971A476MNCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 47Uf, 10V, Case N; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details