10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
10uF 10V 7.5Ω@100kHz ±20% CASE-M-1608 Tantalum Capacitors ROHS
CAP TANT 10UF 20% 10V 0603
CAP TANT 10UF 20% 10V 0603
TANTALUM CAPACITOR, 10UF, 10V 20%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 10V 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA; Case Size:0603RoHS Compliant: Yes
CAP, 10µF, 10V, 20% ROHS COMPLIANT: YES
CAP, 10UF, 10V, TANT, CASE M ROHS COMPLIANT: YES
CAP TANT 10UF 20% 10V 0603
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8646-2-ND | F981A106MMA | F981A106MMA | F981A106MMA | 58R4076 | 70R1053 | 16AC9357 | F981A106MMA |
| Product Name | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V 20%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 10Uf, 10V 20%; Capacitance Kyocera Avx | Cap, 10Μf, 10V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |