Kyocera Corporation Tantalum Capacitors F951E225KRAAQ2

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8499-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8499-1-ND
Tantalum Capacitors 478-8499-1-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8499-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8499-2-ND
Tantalum Capacitors 478-8499-2-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
59-F951E225KRAAQ2
2.2UF 25V Capacitor 59-F951E225KRAAQ2
CAP TANT 2.2UF 10% 25V 0805 Product overview: F951E225KRAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225KRAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 10% 25V 0805 Product overview: F951E225KRAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225KRAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951E225KRAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E225KRAAQ2
Tantalum Capacitors F951E225KRAAQ2
CAP TANT 2.2UF 10% 25V 0805

CAP TANT 2.2UF 10% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951E225KRAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951E225KRAAQ2
Capacitors - Tantalum Capacitors F951E225KRAAQ2
CAP TANT 2.2UF 10% 25V 0805

CAP TANT 2.2UF 10% 25V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8499-1-ND 59-F951E225KRAAQ2 F951E225KRAAQ2 F951E225KRAAQ2
Product Name Tantalum Capacitors 2.2UF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details