Kyocera Corporation Tantalum Capacitors F971E105KAA

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8607-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8607-1-ND
Tantalum Capacitors 478-8607-1-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8607-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8607-2-ND
Tantalum Capacitors 478-8607-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8607-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8607-6-ND
Tantalum Capacitors 478-8607-6-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 25V Capacitor
59-F971E105KAA
Automotive SMD 1uF 25V Capacitor 59-F971E105KAA
Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971E105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E105KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971E105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E105KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E105KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E105KAA
Capacitors - Tantalum Capacitors F971E105KAA
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - F971E105KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E105KAA
Tantalum Capacitors F971E105KAA
CAP TANT 1UF 10% 25V 1206

CAP TANT 1UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8607-1-ND 478-8607-6-ND 59-F971E105KAA F971E105KAA F971E105KAA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 1uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers