Kyocera Corporation Capacitors - Tantalum Capacitors F971V684MBA

Description
Win Source Part Number: 1378402-F971V684MBA Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F97 Product Status: Active Features: Automotive, High Reliability Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5Ohm Ratings: AEC-Q200 Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.091" (2.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1378402-F971V684MBA Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F97 Product Status: Active Features: Automotive, High Reliability Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5Ohm Ratings: AEC-Q200 Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.091" (2.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1378402-F971V684MBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1378402-F971V684MBA
Capacitors - Tantalum Capacitors 1378402-F971V684MBA
Win Source Part Number: 1378402-F971V684MBA Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F97 Product Status: Active Features: Automotive, High Reliability Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.68 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5Ohm Ratings: AEC-Q200 Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.091" (2.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1378402-F971V684MBA
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: F97
Product Status: Active
Features: Automotive, High Reliability
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.68 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 5Ohm
Ratings: AEC-Q200
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.091" (2.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
0.68UF 35V Capacitor
59-F971V684MBA
0.68UF 35V Capacitor 59-F971V684MBA
CAP TANT 0.68UF 20% 35V 1411 Product overview: F971V684MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V684MBA can be used for catalog matching and distributor lookup.

CAP TANT 0.68UF 20% 35V 1411 Product overview: F971V684MBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V684MBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V684MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971V684MBA
Capacitors - Tantalum Capacitors F971V684MBA
CAP TANT 0.68UF 20% 35V 1411

CAP TANT 0.68UF 20% 35V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1378402-F971V684MBA 59-F971V684MBA F971V684MBA
Product Name Capacitors - Tantalum Capacitors 0.68UF 35V Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers