Kyocera Corporation Tantalum Capacitors F951E225MPAAQ2

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8501-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8501-2-ND
Tantalum Capacitors 478-8501-2-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8501-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8501-6-ND
Tantalum Capacitors 478-8501-6-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8501-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8501-1-ND
Tantalum Capacitors 478-8501-1-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 25V 6 Ohm Capacitor
59-F951E225MPAAQ2
SMD 2.2uF 25V 6 Ohm Capacitor 59-F951E225MPAAQ2
Cap Tant Solid 2.2uF 25V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 6 Ohm 125°C T/R Product overview: F951E225MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 25V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 6 Ohm 125°C T/R Product overview: F951E225MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E225MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951E225MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E225MPAAQ2
Tantalum Capacitors F951E225MPAAQ2
CAP TANT 2.2UF 20% 25V 0805

CAP TANT 2.2UF 20% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951E225MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E225MPAAQ2
Capacitors - Tantalum Capacitors F951E225MPAAQ2
CAP TANT 2.2UF 20% 25V 0805

CAP TANT 2.2UF 20% 25V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8501-2-ND 478-8501-6-ND 59-F951E225MPAAQ2 F951E225MPAAQ2 F951E225MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 25V 6 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details