Kyocera Corporation Tantalum Capacitors F971C476KNC

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8586-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8586-2-ND
Tantalum Capacitors 478-8586-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8586-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8586-6-ND
Tantalum Capacitors 478-8586-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8586-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8586-1-ND
Tantalum Capacitors 478-8586-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
59-F971C476KNC
47UF 16V Capacitor 59-F971C476KNC
CAP TANT 47UF 10% 16V 2917 Product overview: F971C476KNC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C476KNC can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 16V 2917 Product overview: F971C476KNC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C476KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C476KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C476KNC
Capacitors - Tantalum Capacitors F971C476KNC
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - F971C476KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C476KNC
Tantalum Capacitors F971C476KNC
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8586-2-ND 478-8586-6-ND 59-F971C476KNC F971C476KNC F971C476KNC
Product Name Tantalum Capacitors Tantalum Capacitors 47UF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers