Kyocera Corporation Tantalum Capacitors F971V685MNCHT3

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12114-2-ND
Tantalum Capacitors 478-12114-2-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx - 60AC2952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx
60AC2952
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx 60AC2952
CAP, TANT, AEC-Q200, 6.8UF, 35V, CASE N; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 35V, CASE N; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx - 60AC2951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx
60AC2951
Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx 60AC2951
CAP, TANT, AEC-Q200, 6.8UF, 35V, CASE N; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 35V, CASE N; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V685MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V685MNCHT3
Capacitors - Tantalum Capacitors F971V685MNCHT3
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - F971V685MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V685MNCHT3
Tantalum Capacitors F971V685MNCHT3
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12114-2-ND 60AC2952 F971V685MNCHT3 F971V685MNCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 6.8Uf, 35V, Case N; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details