CAP TANT 33UF 10% 6.3V 1206 Product overview: F970J336KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J336KAA can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
CAP TANT 33UF 10% 6.3V 1206
CAP TANT 33UF 10% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F970J336KAA | 478-8527-2-ND | 478-8527-6-ND | F970J336KAA | F970J336KAA |
| Product Name | 33UF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| WVDC | 6.3 volts | 6.3 volts |