CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 680UF, 10%, 800V,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:680µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 680UF 10% 800VDC RADIAL
CAP FILM 680UF 10% 800VDC RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 24T5929 | FFLI6B0687K | FFLI6B0687K |
| Product Name | Capacitor Polypropylene Pp Film Polypropylene Pp, 680Uf, 10%, 800V,; Dielectric Type Kyocera Avx | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PP Stacked | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |