Kyocera Corporation Tantalum Capacitors F971A226KAA

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8546-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8546-1-ND
Tantalum Capacitors 478-8546-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8546-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8546-6-ND
Tantalum Capacitors 478-8546-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8546-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8546-2-ND
Tantalum Capacitors 478-8546-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 10V Capacitor
59-F971A226KAA
Automotive SMD 22uF 10V Capacitor 59-F971A226KAA
Cap Tant Solid 22uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A226KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A226KAA
Tantalum Capacitors F971A226KAA
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A226KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A226KAA
Capacitors - Tantalum Capacitors F971A226KAA
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8546-1-ND 478-8546-6-ND 59-F971A226KAA F971A226KAA F971A226KAA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 22uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers