100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 8Ohm @ 100kHz
Cap Tant Solid 100uF 6.3V S CASE 20% (2 X 1.25 X 0.9mm) Undertab SMD 2012-09 8 Ohm 125°C T/R Product overview: F980J107MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980J107MSA can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 6.3V 0805
CAP, 100UF, 6.3V, TANT, CASE S; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:75mA; Qualification:- RoHS Compliant: Yes
CAP, 100UF, 6.3V, TANT, CASE S; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:75mA; Qualification:- RoHS Compliant: Yes
CAP TANT 100UF 20% 6.3V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9996-2-ND | 59-F980J107MSA | F980J107MSA | 50AH3262 | F980J107MSA |
| Product Name | Tantalum Capacitors | SMD 100uF 6.3V 8 Ohm Capacitor | Tantalum Capacitors | Cap, 100Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |