Kyocera Corporation Ceramic Capacitors - LD051A100KAB2A LD051A100KAB2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1031963-LD051A100KAB 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1031963-LD051A100KAB 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051A100KAB2A - 1031963-LD051A100KAB2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LD051A100KAB2A
1031963-LD051A100KAB2A
Ceramic Capacitors - LD051A100KAB2A 1031963-LD051A100KAB2A
Manufacturer: AVX Corporation Win Source Part Number: 1031963-LD051A100KAB 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1031963-LD051A100KAB2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - LD051A100KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051A100KAB2A-ND
Ceramic Capacitors LD051A100KAB2A-ND
10pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD051A100KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD051A100KAB2A
Ceramic Capacitors LD051A100KAB2A
CAP CER 10PF 100V NP0 0805

CAP CER 10PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1031963-LD051A100KAB2A LD051A100KAB2A-ND LD051A100KAB2A
Product Name Ceramic Capacitors - LD051A100KAB2A Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers