Kyocera Corporation Ceramic Capacitors LD025A2R2BAB2A

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A2R2BAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A2R2BAB2A-ND
Ceramic Capacitors LD025A2R2BAB2A-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025A2R2BAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A2R2BAB2A
Capacitors - Ceramic Capacitors LD025A2R2BAB2A
CAP CER 2.2PF 50V NP0 0402

CAP CER 2.2PF 50V NP0 0402

Supplier's Site
CAP CER 2.2PF 50V NP0 0402 - 66-LD025A2R2BAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2PF 50V NP0 0402
66-LD025A2R2BAB2A
CAP CER 2.2PF 50V NP0 0402 66-LD025A2R2BAB2A
CAP CER 2.2PF 50V NP0 0402

CAP CER 2.2PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025A2R2BAB2A-ND LD025A2R2BAB2A 66-LD025A2R2BAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 2.2PF 50V NP0 0402
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details