AVX Corporation Tantalum Capacitors F971A476MNC

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8560-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8560-6-ND
Tantalum Capacitors 478-8560-6-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8560-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8560-1-ND
Tantalum Capacitors 478-8560-1-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8560-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8560-2-ND
Tantalum Capacitors 478-8560-2-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-F971A476MNC
Automotive SMD 47uF 10V Capacitor 59-F971A476MNC
Cap Tant Solid 47uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971A476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A476MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Automotive AEC-Q200 Product overview: F971A476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A476MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 972925-F971A476MNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
972925-F971A476MNC
Capacitors - Tantalum Capacitors 972925-F971A476MNC
Win Source Part Number: 972925-F971A476MNC Category: Capacitors>Tantalum Capacitors Series: F97 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: N Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8560-6,478-8560- 2,478-8560-1

Win Source Part Number: 972925-F971A476MNC
Category: Capacitors>Tantalum Capacitors
Series: F97
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: N
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8560-6,478-8560-2,478-8560-1

Buy Now Datasheet
Capacitor Tant, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx - 54K5264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx
54K5264
Capacitor Tant, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx 54K5264
CAPACITOR TANT, 47UF 10V, 0.7 OHM, 0.2, 7343-28, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF 10V, 0.7 OHM, 0.2, 7343-28, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 58R3346 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
58R3346
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 58R3346
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.2, 7343-28; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.2, 7343-28; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F971A476MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A476MNC
Capacitors - Tantalum Capacitors F971A476MNC
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - F971A476MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A476MNC
Tantalum Capacitors F971A476MNC
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8560-6-ND 478-8560-1-ND 59-F971A476MNC 972925-F971A476MNC 54K5264 F971A476MNC F971A476MNC
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf 10V, 0.7 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-106SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers