Kyocera Corporation Tantalum Capacitors F971V684MAAHT3

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12113-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12113-2-ND
Tantalum Capacitors 478-12113-2-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx - 60AC2949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx
60AC2949
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx 60AC2949
CAP, TANT, AEC-Q200, 0.68UF, 35V, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 0.68UF, 35V, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx - 60AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx
60AC2950
Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx 60AC2950
CAP, TANT, AEC-Q200, 0.68UF, 35V, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 0.68UF, 35V, CASE A; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:99mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971V684MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V684MAAHT3
Tantalum Capacitors F971V684MAAHT3
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V684MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971V684MAAHT3
Capacitors - Tantalum Capacitors F971V684MAAHT3
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12113-2-ND 60AC2949 F971V684MAAHT3 F971V684MAAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 0.68Uf, 35V, Case A; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details