Kyocera Corporation Tantalum Capacitors F951V105MSAAQ2

Description
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8514-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8514-2-ND
Tantalum Capacitors 478-8514-2-ND
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8514-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8514-1-ND
Tantalum Capacitors 478-8514-1-ND
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8514-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8514-6-ND
Tantalum Capacitors 478-8514-6-ND
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 8 Ohm Capacitor
59-F951V105MSAAQ2
SMD 1uF 35V 8 Ohm Capacitor 59-F951V105MSAAQ2
Cap Tant Solid 1uF 35V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 8 Ohm 125°C T/R Product overview: F951V105MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V105MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 8 Ohm 125°C T/R Product overview: F951V105MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951V105MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951V105MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951V105MSAAQ2
Tantalum Capacitors F951V105MSAAQ2
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 54K5228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
54K5228
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 54K5228
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.2, 3216-10; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.2, 3216-10; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8514-2-ND 478-8514-6-ND 59-F951V105MSAAQ2 F951V105MSAAQ2 54K5228
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 8 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details